Capital Lighting, Inc. N12355-77 Lamps-Table Lamps 405521

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034495 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034495 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12355-77 Lamps-Table Lamps - 405521 - Capital Lighting, Inc.
Columbus, OH, USA
N12355-77 Lamps-Table Lamps
405521
N12355-77 Lamps-Table Lamps 405521
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034495 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 840254034495
Category: Table Lamp
Glass: Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405521
Product Name N12355-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details