Capital Lighting, Inc. VS7704-ORB Bathroom Fixtures-Four Lights 405517

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.4 Product Name: Four Light Vanity Fixture UPC: 014817243970 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.4 Product Name: Four Light Vanity Fixture UPC: 014817243970 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS7704-ORB Bathroom Fixtures-Four Lights - 405517 - Capital Lighting, Inc.
Columbus, OH, USA
VS7704-ORB Bathroom Fixtures-Four Lights
405517
VS7704-ORB Bathroom Fixtures-Four Lights 405517
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.4 Product Name: Four Light Vanity Fixture UPC: 014817243970 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15.4
Product Name: Four Light Vanity Fixture
UPC: 014817243970
Category: Vanity
Glass: Acid etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405517
Product Name VS7704-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details