Capital Lighting, Inc. WB1418FG/BRB Sconces-Single Glass 405501

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 16.38 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.96 Product Name: One Light Sconce UPC: 014817357370 Category: Wall Glass: India Scavo Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 16.38 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.96 Product Name: One Light Sconce UPC: 014817357370 Category: Wall Glass: India Scavo Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1418FG/BRB Sconces-Single Glass - 405501 - Capital Lighting, Inc.
Columbus, OH, USA
WB1418FG/BRB Sconces-Single Glass
405501
WB1418FG/BRB Sconces-Single Glass 405501
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 16.38 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.96 Product Name: One Light Sconce UPC: 014817357370 Category: Wall Glass: India Scavo Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 16.38
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 3.96
Product Name: One Light Sconce
UPC: 014817357370
Category: Wall
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405501
Product Name WB1418FG/BRB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details