Capital Lighting, Inc. TB8604C Bathroom Fixtures-Four Lights 405465

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728135631 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728135631 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TB8604C Bathroom Fixtures-Four Lights - 405465 - Capital Lighting, Inc.
Columbus, OH, USA
TB8604C Bathroom Fixtures-Four Lights
405465
TB8604C Bathroom Fixtures-Four Lights 405465
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728135631 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 14
Product Name: Four Light Bath Fixture
UPC: 611728135631
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405465
Product Name TB8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details