Capital Lighting, Inc. UT1506K Mini Pendants-Rod 405431

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Pendant UPC: 611728140741 Category: Mini Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Pendant UPC: 611728140741 Category: Mini Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
UT1506K Mini Pendants-Rod - 405431 - Capital Lighting, Inc.
Columbus, OH, USA
UT1506K Mini Pendants-Rod
405431
UT1506K Mini Pendants-Rod 405431
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Pendant UPC: 611728140741 Category: Mini Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 5
Product Name: One Light Pendant
UPC: 611728140741
Category: Mini Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405431
Product Name UT1506K Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details