Capital Lighting, Inc. UT2820K Pendants-Drum Shade 405430

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 36 Product Name: Three Light Pendant UPC: 611728140727 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 36 Product Name: Three Light Pendant UPC: 611728140727 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
UT2820K Pendants-Drum Shade - 405430 - Capital Lighting, Inc.
Columbus, OH, USA
UT2820K Pendants-Drum Shade
405430
UT2820K Pendants-Drum Shade 405430
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Black Weight: 36 Product Name: Three Light Pendant UPC: 611728140727 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 47.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mystic Black
Weight: 36
Product Name: Three Light Pendant
UPC: 611728140727
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405430
Product Name UT2820K Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details