Capital Lighting, Inc. ZP8414MD Exterior -Wall Mt./Flush 405415

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Muted Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728141120 Category: Outdoor Glass: Frosted Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Muted Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728141120 Category: Outdoor Glass: Frosted Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ZP8414MD Exterior -Wall Mt./Flush - 405415 - Capital Lighting, Inc.
Columbus, OH, USA
ZP8414MD Exterior -Wall Mt./Flush
405415
ZP8414MD Exterior -Wall Mt./Flush 405415
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Muted Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728141120 Category: Outdoor Glass: Frosted Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 6
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Muted Bronze
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728141120
Category: Outdoor
Glass: Frosted
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405415
Product Name ZP8414MD Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details