Capital Lighting, Inc. ZE2822K Pendants-Drum Shade 405412

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 31 Product Name: Four Light Pendant UPC: 611728140369 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 31 Product Name: Four Light Pendant UPC: 611728140369 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ZE2822K Pendants-Drum Shade - 405412 - Capital Lighting, Inc.
Columbus, OH, USA
ZE2822K Pendants-Drum Shade
405412
ZE2822K Pendants-Drum Shade 405412
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 31 Product Name: Four Light Pendant UPC: 611728140369 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 50.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Black
Weight: 31
Product Name: Four Light Pendant
UPC: 611728140369
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405412
Product Name ZE2822K Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details