Capital Lighting, Inc. F2423/5CB Mid. Chandeliers-Glass Up 405292

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 11.55 Product Name: Five Light Single Tier Chandelier UPC: 014817358803 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 11.55 Product Name: Five Light Single Tier Chandelier UPC: 014817358803 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2423/5CB Mid. Chandeliers-Glass Up - 405292 - Capital Lighting, Inc.
Columbus, OH, USA
F2423/5CB Mid. Chandeliers-Glass Up
405292
F2423/5CB Mid. Chandeliers-Glass Up 405292
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 11.55 Product Name: Five Light Single Tier Chandelier UPC: 014817358803 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Corinthian Bronze
Weight: 11.55
Product Name: Five Light Single Tier Chandelier
UPC: 014817358803
Category: Chandeliers
Glass: Shiny Cream
Shipped Via: Oversized
Safety Rating: UL
Canopy: 4.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405292
Product Name F2423/5CB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details