Capital Lighting, Inc. P1161CB Mini Pendants-Rod 405289

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817358681 Category: Pendants Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817358681 Category: Pendants Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1161CB Mini Pendants-Rod - 405289 - Capital Lighting, Inc.
Columbus, OH, USA
P1161CB Mini Pendants-Rod
405289
P1161CB Mini Pendants-Rod 405289
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817358681 Category: Pendants Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 3.08
Product Name: One Light Mini Pendant
UPC: 014817358681
Category: Pendants
Glass: Shiny Cream
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405289
Product Name P1161CB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details