Capital Lighting, Inc. SF263CB Semi-Flush Mts.-Bowl Style 405288

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358759 Category: Semi Flush Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358759 Category: Semi Flush Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF263CB Semi-Flush Mts.-Bowl Style - 405288 - Capital Lighting, Inc.
Columbus, OH, USA
SF263CB Semi-Flush Mts.-Bowl Style
405288
SF263CB Semi-Flush Mts.-Bowl Style 405288
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358759 Category: Semi Flush Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 4.11
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817358759
Category: Semi Flush
Glass: Shiny Cream
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405288
Product Name SF263CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details