Capital Lighting, Inc. SF259CB Semi-Flush Mts.-Drum Shade 405281

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358070 Category: Semi Flush Glass: Pearl Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358070 Category: Semi Flush Glass: Pearl Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF259CB Semi-Flush Mts.-Drum Shade - 405281 - Capital Lighting, Inc.
Columbus, OH, USA
SF259CB Semi-Flush Mts.-Drum Shade
405281
SF259CB Semi-Flush Mts.-Drum Shade 405281
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817358070 Category: Semi Flush Glass: Pearl Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 5.72
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817358070
Category: Semi Flush
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405281
Product Name SF259CB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details