Capital Lighting, Inc. FM313CB Flush Mounts-Bowl Style 405266

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.52 Product Name: Two Light Indoor Flush Mount UPC: 014817358087 Category: Flush Mount Fixtures Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.52 Product Name: Two Light Indoor Flush Mount UPC: 014817358087 Category: Flush Mount Fixtures Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM313CB Flush Mounts-Bowl Style - 405266 - Capital Lighting, Inc.
Columbus, OH, USA
FM313CB Flush Mounts-Bowl Style
405266
FM313CB Flush Mounts-Bowl Style 405266
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.52 Product Name: Two Light Indoor Flush Mount UPC: 014817358087 Category: Flush Mount Fixtures Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Corinthian Bronze
Weight: 7.52
Product Name: Two Light Indoor Flush Mount
UPC: 014817358087
Category: Flush Mount Fixtures
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405266
Product Name FM313CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details