Capital Lighting, Inc. P1152ORB Pendants-Drum Shade 405254

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.08 Product Name: Four Light Large Pendant UPC: 014817357660 Category: Pendants Glass: Cream Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.08 Product Name: Four Light Large Pendant UPC: 014817357660 Category: Pendants Glass: Cream Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1152ORB Pendants-Drum Shade - 405254 - Capital Lighting, Inc.
Columbus, OH, USA
P1152ORB Pendants-Drum Shade
405254
P1152ORB Pendants-Drum Shade 405254
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.08 Product Name: Four Light Large Pendant UPC: 014817357660 Category: Pendants Glass: Cream Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 19.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 11.08
Product Name: Four Light Large Pendant
UPC: 014817357660
Category: Pendants
Glass: Cream Linen
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405254
Product Name P1152ORB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details