Capital Lighting, Inc. OL6700ORB Exterior -Wall Mount 405215

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.64 Product Name: One Light Wall Lantern UPC: 014817356885 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.64 Product Name: One Light Wall Lantern UPC: 014817356885 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL6700ORB Exterior -Wall Mount - 405215 - Capital Lighting, Inc.
Columbus, OH, USA
OL6700ORB Exterior -Wall Mount
405215
OL6700ORB Exterior -Wall Mount 405215
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.64 Product Name: One Light Wall Lantern UPC: 014817356885 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.64
Product Name: One Light Wall Lantern
UPC: 014817356885
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405215
Product Name OL6700ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details