Capital Lighting, Inc. 4373PL Mid. Chandeliers-Glass Down 405185

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4373PL Mid. Chandeliers-Glass Down - 405185 - Capital Lighting, Inc.
Columbus, OH, USA
4373PL Mid. Chandeliers-Glass Down
405185
4373PL Mid. Chandeliers-Glass Down 405185
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405185
Product Name 4373PL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details