Capital Lighting, Inc. 4300OL Sconces-Single Glass 405184

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Sconce Category: Sconce Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Sconce Category: Sconce Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
4300OL Sconces-Single Glass - 405184 - Capital Lighting, Inc.
Columbus, OH, USA
4300OL Sconces-Single Glass
405184
4300OL Sconces-Single Glass 405184
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Sconce Category: Sconce Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 24.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Black
Product Name: One Light Sconce
Category: Sconce
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405184
Product Name 4300OL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details