Capital Lighting, Inc. 9681 Large Chandeliers-Candle 405170

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 22 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Shell Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 22 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Shell Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9681 Large Chandeliers-Candle - 405170 - Capital Lighting, Inc.
Columbus, OH, USA
9681 Large Chandeliers-Candle
405170
9681 Large Chandeliers-Candle 405170
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 22 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Shell Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 41.00
Extension: 22
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Shell
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405170
Product Name 9681 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details