Capital Lighting, Inc. 1145OL-DS Exterior -Wall Mount 405166

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
1145OL-DS Exterior -Wall Mount - 405166 - Capital Lighting, Inc.
Columbus, OH, USA
1145OL-DS Exterior -Wall Mount
405166
1145OL-DS Exterior -Wall Mount 405166
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 20.75
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405166
Product Name 1145OL-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details