Capital Lighting, Inc. 4098RI Foyer/Hall Lanterns-Glass w/Frame 405155

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4098RI Foyer/Hall Lanterns-Glass w/Frame - 405155 - Capital Lighting, Inc.
Columbus, OH, USA
4098RI Foyer/Hall Lanterns-Glass w/Frame
405155
4098RI Foyer/Hall Lanterns-Glass w/Frame 405155
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rustic Iron
Product Name: Eight Light Foyer Fixture
Category: Foyer
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405155
Product Name 4098RI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details