Capital Lighting, Inc. 1140OL-ES Exterior -Wall Mount 405149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
1140OL-ES Exterior -Wall Mount - 405149 - Capital Lighting, Inc.
Columbus, OH, USA
1140OL-ES Exterior -Wall Mount
405149
1140OL-ES Exterior -Wall Mount 405149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405149
Product Name 1140OL-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details