Capital Lighting, Inc. 1141OL-ES Exterior -Post/Pier Head 405146

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1141OL-ES Exterior -Post/Pier Head - 405146 - Capital Lighting, Inc.
Columbus, OH, USA
1141OL-ES Exterior -Post/Pier Head
405146
1141OL-ES Exterior -Post/Pier Head 405146
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405146
Product Name 1141OL-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details