Capital Lighting, Inc. 1372BK Exterior -Hanging 405133

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1372BK Exterior -Hanging - 405133 - Capital Lighting, Inc.
Columbus, OH, USA
1372BK Exterior -Hanging
405133
1372BK Exterior -Hanging 405133
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405133
Product Name 1372BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details