Capital Lighting, Inc. 4083CM Mid. Chandeliers-Glass Up 405125

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4083CM Mid. Chandeliers-Glass Up - 405125 - Capital Lighting, Inc.
Columbus, OH, USA
4083CM Mid. Chandeliers-Glass Up
405125
4083CM Mid. Chandeliers-Glass Up 405125
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405125
Product Name 4083CM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details