Capital Lighting, Inc. 3202BR Sconces-Double Candle 405124

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
3202BR Sconces-Double Candle - 405124 - Capital Lighting, Inc.
Columbus, OH, USA
3202BR Sconces-Double Candle
405124
3202BR Sconces-Double Candle 405124
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405124
Product Name 3202BR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details