Capital Lighting, Inc. 3208BR Pendants-Drum Shade 405122

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3208BR Pendants-Drum Shade - 405122 - Capital Lighting, Inc.
Columbus, OH, USA
3208BR Pendants-Drum Shade
405122
3208BR Pendants-Drum Shade 405122
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 27.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405122
Product Name 3208BR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details