Capital Lighting, Inc. 1421AI Exterior -Post/Pier Head 405115

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1421AI Exterior -Post/Pier Head - 405115 - Capital Lighting, Inc.
Columbus, OH, USA
1421AI Exterior -Post/Pier Head
405115
1421AI Exterior -Post/Pier Head 405115
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405115
Product Name 1421AI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details