Capital Lighting, Inc. 1425AI Exterior -Wall Mount 405103

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
1425AI Exterior -Wall Mount - 405103 - Capital Lighting, Inc.
Columbus, OH, USA
1425AI Exterior -Wall Mount
405103
1425AI Exterior -Wall Mount 405103
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 26.75
Extension: 16.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405103
Product Name 1425AI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details