Capital Lighting, Inc. 4406GR Mid. Chandeliers-Candle 405095

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4406GR Mid. Chandeliers-Candle - 405095 - Capital Lighting, Inc.
Columbus, OH, USA
4406GR Mid. Chandeliers-Candle
405095
4406GR Mid. Chandeliers-Candle 405095
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405095
Product Name 4406GR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details