Capital Lighting, Inc. 4405GR Mid. Chandeliers-Candle 405092

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4405GR Mid. Chandeliers-Candle - 405092 - Capital Lighting, Inc.
Columbus, OH, USA
4405GR Mid. Chandeliers-Candle
405092
4405GR Mid. Chandeliers-Candle 405092
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Golden Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405092
Product Name 4405GR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details