Capital Lighting, Inc. 4796BN Island/Pool Table-4 Light + 405078

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4796BN Island/Pool Table-4 Light + - 405078 - Capital Lighting, Inc.
Columbus, OH, USA
4796BN Island/Pool Table-4 Light +
405078
4796BN Island/Pool Table-4 Light + 405078
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405078
Product Name 4796BN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details