Capital Lighting, Inc. 5062BN Bathroom Fixtures-Two Lights 405066

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.50 Extension: 4.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.50 Extension: 4.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5062BN Bathroom Fixtures-Two Lights - 405066 - Capital Lighting, Inc.
Columbus, OH, USA
5062BN Bathroom Fixtures-Two Lights
405066
5062BN Bathroom Fixtures-Two Lights 405066
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.50 Extension: 4.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.50
Extension: 4.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405066
Product Name 5062BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details