Capital Lighting, Inc. 5066BR Bathroom Fixtures-Five+Lights 405065

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5066BR Bathroom Fixtures-Five+Lights - 405065 - Capital Lighting, Inc.
Columbus, OH, USA
5066BR Bathroom Fixtures-Five+Lights
405065
5066BR Bathroom Fixtures-Five+Lights 405065
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 4.75
Extension: 4.25
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Brushed Bronze
Product Name: Six Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405065
Product Name 5066BR Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details