Capital Lighting, Inc. F2397/5WAL Mid. Chandeliers-Glass Down 405053

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Walnut Weight: 22 Product Name: Five Light Drawing Room UPC: 014817357639 Category: Chandeliers Glass: Amber Snow Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Walnut Weight: 22 Product Name: Five Light Drawing Room UPC: 014817357639 Category: Chandeliers Glass: Amber Snow Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2397/5WAL Mid. Chandeliers-Glass Down - 405053 - Capital Lighting, Inc.
Columbus, OH, USA
F2397/5WAL Mid. Chandeliers-Glass Down
405053
F2397/5WAL Mid. Chandeliers-Glass Down 405053
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Walnut Weight: 22 Product Name: Five Light Drawing Room UPC: 014817357639 Category: Chandeliers Glass: Amber Snow Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Walnut
Weight: 22
Product Name: Five Light Drawing Room
UPC: 014817357639
Category: Chandeliers
Glass: Amber Snow Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405053
Product Name F2397/5WAL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details