Capital Lighting, Inc. 4900EZ Sconces-Drum Shades 405045

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4900EZ Sconces-Drum Shades - 405045 - Capital Lighting, Inc.
Columbus, OH, USA
4900EZ Sconces-Drum Shades
405045
4900EZ Sconces-Drum Shades 405045
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405045
Product Name 4900EZ Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details