Capital Lighting, Inc. 4799EZ Large Chandeliers-Candle 405043

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4799EZ Large Chandeliers-Candle - 405043 - Capital Lighting, Inc.
Columbus, OH, USA
4799EZ Large Chandeliers-Candle
405043
4799EZ Large Chandeliers-Candle 405043
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 44.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: English Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6``.34 dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405043
Product Name 4799EZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details