Capital Lighting, Inc. 4800SU Sconces-Pocket 405041

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Summerstone Product Name: One Light Sconce Category: Sconce Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Summerstone Product Name: One Light Sconce Category: Sconce Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
4800SU Sconces-Pocket - 405041 - Capital Lighting, Inc.
Columbus, OH, USA
4800SU Sconces-Pocket
405041
4800SU Sconces-Pocket 405041
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Summerstone Product Name: One Light Sconce Category: Sconce Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 13.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Summerstone
Product Name: One Light Sconce
Category: Sconce
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405041
Product Name 4800SU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details