Capital Lighting, Inc. 5070CM Sconces-Single Glass 405039

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5070CM Sconces-Single Glass - 405039 - Capital Lighting, Inc.
Columbus, OH, USA
5070CM Sconces-Single Glass
405039
5070CM Sconces-Single Glass 405039
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405039
Product Name 5070CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details