Capital Lighting, Inc. 5073BN Bathroom Fixtures-Three Lights 405036

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5073BN Bathroom Fixtures-Three Lights - 405036 - Capital Lighting, Inc.
Columbus, OH, USA
5073BN Bathroom Fixtures-Three Lights
405036
5073BN Bathroom Fixtures-Three Lights 405036
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405036
Product Name 5073BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details