Capital Lighting, Inc. 5080CM Sconces-Single Glass 405032

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5080CM Sconces-Single Glass - 405032 - Capital Lighting, Inc.
Columbus, OH, USA
5080CM Sconces-Single Glass
405032
5080CM Sconces-Single Glass 405032
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 5.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Inside Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405032
Product Name 5080CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details