Capital Lighting, Inc. 5074CM Bathroom Fixtures-Four Lights 405030

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5074CM Bathroom Fixtures-Four Lights - 405030 - Capital Lighting, Inc.
Columbus, OH, USA
5074CM Bathroom Fixtures-Four Lights
405030
5074CM Bathroom Fixtures-Four Lights 405030
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405030
Product Name 5074CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details