Capital Lighting, Inc. F2227/3ATS Pendants-Bowl Style 405028

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Tortoise Shell Weight: 9 Product Name: Three Light Chandelier UPC: 014817318869 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Tortoise Shell Weight: 9 Product Name: Three Light Chandelier UPC: 014817318869 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2227/3ATS Pendants-Bowl Style - 405028 - Capital Lighting, Inc.
Columbus, OH, USA
F2227/3ATS Pendants-Bowl Style
405028
F2227/3ATS Pendants-Bowl Style 405028
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Tortoise Shell Weight: 9 Product Name: Three Light Chandelier UPC: 014817318869 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 9
Product Name: Three Light Chandelier
UPC: 014817318869
Category: Chandeliers
Glass: Hand Blown Striated Art
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405028
Product Name F2227/3ATS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details