Capital Lighting, Inc. 5700CM Sconces-Single Glass 405027

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5700CM Sconces-Single Glass - 405027 - Capital Lighting, Inc.
Columbus, OH, USA
5700CM Sconces-Single Glass
405027
5700CM Sconces-Single Glass 405027
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 7.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405027
Product Name 5700CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details