Capital Lighting, Inc. 5254CM Bathroom Fixtures-Four Lights 405015

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5254CM Bathroom Fixtures-Four Lights - 405015 - Capital Lighting, Inc.
Columbus, OH, USA
5254CM Bathroom Fixtures-Four Lights
405015
5254CM Bathroom Fixtures-Four Lights 405015
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405015
Product Name 5254CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details