Capital Lighting, Inc. 5554BN Bathroom Fixtures-Four Lights 405008

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5554BN Bathroom Fixtures-Four Lights - 405008 - Capital Lighting, Inc.
Columbus, OH, USA
5554BN Bathroom Fixtures-Four Lights
405008
5554BN Bathroom Fixtures-Four Lights 405008
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405008
Product Name 5554BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details