Capital Lighting, Inc. 5552BN Bathroom Fixtures-Two Lights 405002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5552BN Bathroom Fixtures-Two Lights - 405002 - Capital Lighting, Inc.
Columbus, OH, USA
5552BN Bathroom Fixtures-Two Lights
405002
5552BN Bathroom Fixtures-Two Lights 405002
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405002
Product Name 5552BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details