Capital Lighting, Inc. 5550BN Sconces-Single Glass 405001

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5550BN Sconces-Single Glass - 405001 - Capital Lighting, Inc.
Columbus, OH, USA
5550BN Sconces-Single Glass
405001
5550BN Sconces-Single Glass 405001
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405001
Product Name 5550BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details