Capital Lighting, Inc. 81117 Island/Pool Table-3 Light Bar 404999

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81117 Island/Pool Table-3 Light Bar - 404999 - Capital Lighting, Inc.
Columbus, OH, USA
81117 Island/Pool Table-3 Light Bar
404999
81117 Island/Pool Table-3 Light Bar 404999
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404999
Product Name 81117 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details