Capital Lighting, Inc. 81244 Mid. Chandeliers-Candle 404979

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81244 Mid. Chandeliers-Candle - 404979 - Capital Lighting, Inc.
Columbus, OH, USA
81244 Mid. Chandeliers-Candle
404979
81244 Mid. Chandeliers-Candle 404979
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404979
Product Name 81244 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details