Capital Lighting, Inc. 81310 Pendants-Bowl Style 404971

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.50 Bulb Type: Medium Wattage: 60 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.50 Bulb Type: Medium Wattage: 60 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81310 Pendants-Bowl Style - 404971 - Capital Lighting, Inc.
Columbus, OH, USA
81310 Pendants-Bowl Style
404971
81310 Pendants-Bowl Style 404971
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.50 Bulb Type: Medium Wattage: 60 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 61.50
Bulb
Type: Medium
Wattage: 60
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404971
Product Name 81310 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details